Manufacturer: Bourns Inc.
Win Source Part Number: 894163-SF-0603F200-2
Series: SinglFuse™ SF-0603F
Operating Temperature Range: -20°C ~ 105°C
Features: 2 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SF-0603
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: SF-0603F200-2TR, SF-0603F200-2CT, SF0603F2002, SF-0603F200-2DKR
FUSE BOARD MOUNT 2A 32VDC 0603 Product overview: SF-0603F200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F200-2 can be used for catalog matching and distributor lookup.
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 2A 32VDC 0603
FUSE, 2A, 32VDC, SMD, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 2A, 32VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 894163-SF-0603F200-2 | 139-SF-0603F200-2 | SF-0603F200-2TR-ND | SF-0603F200-2 | 87W5988 |
| Product Name | Fuses - SF-0603F200-2 | 2A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, 2A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns |
| Mounting | Surface Mount | Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Current | 2 amps | 2 amps | 2 amps |