Littelfuse, Inc. 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF100

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC - RHEF100 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC
RHEF100
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF100
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 6571772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6571772P
Resettable Fuses 6571772P
RHEF polyswitch resettable fuse, 1A

RHEF polyswitch resettable fuse, 1A

Supplier's Site
PTC Resettable Fuses - RHEF100 - 803265-RHEF100 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF100
803265-RHEF100
PTC Resettable Fuses - RHEF100 803265-RHEF100
Manufacturer: Littelfuse Inc. Win Source Part Number: 803265-RHEF100 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1.8A Time to Trip: 5.2s Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 180 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1A Height - Seated (Maximum): 0.535" (13.60mm) Resistance - Post Trip (R1) (Maximum): 430 mOhms Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803265-RHEF100
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 1.8A
Time to Trip: 5.2s
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 180 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1A
Height - Seated (Maximum): 0.535" (13.60mm)
Resistance - Post Trip (R1) (Maximum): 430 mOhms
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now
Circuit Protection - PTC Resettable Fuses - RHEF100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RHEF100
Circuit Protection - PTC Resettable Fuses RHEF100
PTC RESET FUSE 30V 1A RADIAL

PTC RESET FUSE 30V 1A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RHEF100 6571772P 803265-RHEF100 RHEF100
Product Name 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC Resettable Fuses PTC Resettable Fuses - RHEF100 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Rated Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details