63mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Professional range of glass bodied fast blow fuses available in a variety of current ratings.Cooper Bussmann glass bodied fuses are ideal for protection of electrical circuits and consumer appliances.
Breaking capacity @ 250Vac:. 35A or Fuse rating x10, whichever is the greater
Current Rating = 63mA
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Glass
Breaking Capacity at Maximum Voltage Rating = 35 A
Series = S500
FUSE GLASS 63MA 250VAC 5X20MM
DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 283-S500-63-R-ND | 5370994 | S500-63-R |
Product Name | Fuses | Circuit Protection - Fuses | |
Fuse Type | Miniature |