SCHURTER Inc Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Pptc Case Style Schurter PFMF.010.2

Description
FUSE, PTC RESETTABLE, 60VDC, 40A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PFMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESETTABLE, 60VDC, 40A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PFMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Pptc Case Style Schurter - 70K8239 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Pptc Case Style Schurter
70K8239
Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Pptc Case Style Schurter 70K8239
FUSE, PTC RESETTABLE, 60VDC, 40A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PFMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60VDC, 40A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PFMF Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - PFMF.010.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PFMF.010.2
Circuit Protection - PTC Resettable Fuses PFMF.010.2
PTC RESET FUSE 60V 100MA 1812

PTC RESET FUSE 60V 100MA 1812

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 70K8239 PFMF.010.2
Product Name Fuse, Ptc Resettable, 60Vdc, 40A, 1812; Pptc Case Style Schurter Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details