Bourns, Inc. 2.5A Circuit Protection Fuse SF-1206S250-2

Description
FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: SF-1206S250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S250-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: SF-1206S250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S250-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A Circuit Protection Fuse
139-SF-1206S250-2
2.5A Circuit Protection Fuse 139-SF-1206S250-2
FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: SF-1206S250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S250-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: SF-1206S250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S250-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 6925062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925062
Non Resettable Fuses 6925062
Fuse SMD 1206 2.5A T

Fuse SMD 1206 2.5A T

Supplier's Site
Non Resettable Fuses - 6925062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925062P
Non Resettable Fuses 6925062P
Fuse SMD 1206 2.5A T

Fuse SMD 1206 2.5A T

Supplier's Site
Fuses - SF-1206S250-2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S250-2CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206S250-2TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
FUSE BOARD MOUNT 2.5A 32VDC 1206 - 103-SF-1206S250-2 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 2.5A 32VDC 1206
103-SF-1206S250-2
FUSE BOARD MOUNT 2.5A 32VDC 1206 103-SF-1206S250-2
FUSE BOARD MOUNT 2.5A 32VDC 1206

FUSE BOARD MOUNT 2.5A 32VDC 1206

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - SF-1206S250-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
SF-1206S250-2
TVS/Fuse/Board Level Protection >> Fuses SF-1206S250-2
50A 2.5A 32V 1206 Fuses ROHS

50A 2.5A 32V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses SF-1206S250-2
FUSE BOARD MOUNT 2.5A 32VDC 1206

FUSE BOARD MOUNT 2.5A 32VDC 1206

Supplier's Site
Fuse, 2.5A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns - 87W6007 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns
87W6007
Fuse, 2.5A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns 87W6007
FUSE, 2.5A, 32VDC, SMD, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 2.5A, 32VDC, SMD, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, 2.5A, 32Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns - 14P7188 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 32Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns
14P7188
Fuse, 2.5A, 32Vdc, Smd, Slow Blow, Full Reel; Fuse Current Bourns 14P7188
FUSE, 2.5A, 32VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

FUSE, 2.5A, 32VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1206S250-2 6925062 6925062P SF-1206S250-2DKR-ND 103-SF-1206S250-2 SF-1206S250-2 SF-1206S250-2 87W6007
Product Name 2.5A Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Fuses FUSE BOARD MOUNT 2.5A 32VDC 1206 TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse, 2.5A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns
Mounting Surface Mount Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards RoHS RoHS RoHS UL RoHS; UL RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 C (-4 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Rated Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details