Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF075

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF075 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF075
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF075
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Resettable Fuses - 5176663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176663
Resettable Fuses 5176663
Fuse resettable RXE radial 0.75A 72V

Fuse resettable RXE radial 0.75A 72V

Supplier's Site
Resettable Fuses - 5176663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176663P
Resettable Fuses 5176663P
Fuse resettable RXE radial 0.75A 72V

Fuse resettable RXE radial 0.75A 72V

Supplier's Site
Singapore, Singapore
Circuit Protection Fuse
150-RXEF075
Circuit Protection Fuse 150-RXEF075
Radial Leaded PTC Resettable Fuse, 85°C Max Op Temp Product overview: RXEF075 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF075 can be used for catalog matching and distributor lookup.

Radial Leaded PTC Resettable Fuse, 85°C Max Op Temp Product overview: RXEF075 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF075
Circuit Protection - PTC Resettable Fuses RXEF075
PTC RESET FUSE 72V 750MA RADIAL

PTC RESET FUSE 72V 750MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RXEF075 5176663 5176663P 150-RXEF075 RXEF075
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 72 volts 72 volts
Unlock Full Specs
to access all available technical data