PFMF PTC FUSE SMT 500 mA (1812)
PTC RESET FUSE 15V 500MA 1812
FUSE, PTC RESET, 15V, 500mA, 1812; Product Range:PFMF Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2707979 | PFMF.050.2 | 63K9214 |
| Product Name | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 15V, 500Ma, 1812; Product Range Schurter |
| Approvals / Standards | RoHS | RoHS | |
| Features | Resettable | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |