Win Source Part Number: 1302125-SF-0603S200-
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603S
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.115
DC Cold Resistance: 0.026 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.063" L x 0.032" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603S200-2TR,SF-0
Base Product Number: SF-0603
Approval Agency: UL
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 2A 32VDC 0603 Product overview: SF-0603S200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603S200-2 can be used for catalog matching and distributor lookup.
FUSE, 2A, 32VDC, SMD, SLOW BLOW; Fuse Current:2A; Product Range:SF-0603S Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
FUSE, 2A, 32VDC, SMD, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603; Product Range:SF-0603S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 2A, 32VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603; Product Range:SF-0603S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 2A 32VDC 0603
50A 2A 32V 0603 Fuses ROHS
FUSE, 2A, 32VDC, SMD, SLOW BLOW, 0603, MARKING CODE: S. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302125-SF-0603S200-2 | SF-0603S200-2CT-ND | 6925006 | 6925006P | 139-SF-0603S200-2 | 15P2486 | 87W5993 | SF-0603S200-2 | SF-0603S200-2 | 38255386 |
| Product Name | Circuit Protection - Fuses | Fuses | Non Resettable Fuses | Non Resettable Fuses | 2A Circuit Protection Fuse | Fuse, 2A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns | Fuse, 2A, 32Vdc, Smd, Slow Blow; Fuse Current Bourns | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | |||||||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |||||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |