Bourns, Inc. Non Resettable Fuses SF-1206F700-2

Description
Fuse SMD 1206 7A F
Request a Quote Datasheet
Description
Fuse SMD 1206 7A F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 6925043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925043
Non Resettable Fuses 6925043
Fuse SMD 1206 7A F

Fuse SMD 1206 7A F

Supplier's Site
Non Resettable Fuses - 6925043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925043P
Non Resettable Fuses 6925043P
Fuse SMD 1206 7A F

Fuse SMD 1206 7A F

Supplier's Site
Singapore, Singapore
7A Circuit Protection Fuse
139-SF-1206F700-2
7A Circuit Protection Fuse 139-SF-1206F700-2
FUSE BOARD MOUNT 7A 32VDC 1206 Product overview: SF-1206F700-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F700-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 7A 32VDC 1206 Product overview: SF-1206F700-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F700-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - SF-1206F700-2 - 1095213-SF-1206F700-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-1206F700-2
1095213-SF-1206F700-2
Fuses - SF-1206F700-2 1095213-SF-1206F700-2
Manufacturer: Bourns Inc. Win Source Part Number: 1095213-SF-1206F700- 2 Packaging: Reel - TR Current Rating: 7A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 24V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 105°C Nominal Melting - I2t: 3.25 Nominal Cold Resistance: 0.007 Ohm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1095213-SF-1206F700-2
Packaging: Reel - TR
Current Rating: 7A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 3.25
Nominal Cold Resistance: 0.007 Ohm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuses - SF-1206F700-2CT-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F700-2TR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F700-2DKR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses SF-1206F700-2
FUSE BOARD MOUNT 7A 32VDC 1206

FUSE BOARD MOUNT 7A 32VDC 1206

Supplier's Site
Fuse, 7A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns - 87W6002 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns
87W6002
Fuse, 7A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns 87W6002
FUSE, 7A, 24VDC, SMD, FAST ACTING; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

FUSE, 7A, 24VDC, SMD, FAST ACTING; Fuse Current:7A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 6925043 6925043P 139-SF-1206F700-2 1095213-SF-1206F700-2 SF-1206F700-2CT-ND SF-1206F700-2 87W6002
Product Name Non Resettable Fuses Non Resettable Fuses 7A Circuit Protection Fuse Fuses - SF-1206F700-2 Fuses Circuit Protection - Fuses Fuse, 7A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS RoHS UL RoHS
Features Resettable Resettable Fast Acting
Rated Voltage 24 volts 24 volts 32 volts 32 volts
Rated Current 7 amps 7 amps 7 amps 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - UL CLASS CF -  - VICFUSE
Specs
Approvals / Standards UL
Features Fast Acting
Rated Voltage 1140 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details