Eaton SR-5F-2-5A-BK Non-Resettable Fuse
Eaton SR-5F-2-5A-BK Non-Resettable Fuse
Fuse;Submin;Fast Acting;2.5A;Dims 8.4x7.6mm;Nylon;Radi
| RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 7693264 | 70149707 |
| Product Name | Non Resettable Fuses | Fuse;Submin;Fast Acting;2.5A;Dims 8.4x7.6mm;Nylon;Radial;250VAC;DCR 40 Ohms;PCB |
| Fuse Material | Plastic | Nylon |
| Approvals / Standards | RoHS | |
| Features | Resettable | Fast Acting |
| Fuse Type | Subminiature |