Bourns, Inc. Fuses SF-1206F300-2

Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206F300-2TR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F300-2CT-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F300-2DKR-ND - DigiKey
Thief River Falls, MN, United States
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3A Circuit Protection Fuse
139-SF-1206F300-2
3A Circuit Protection Fuse 139-SF-1206F300-2
FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: SF-1206F300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F300-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 3A 32VDC 1206 Product overview: SF-1206F300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F300-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - SF-1206F300-2 - 1095210-SF-1206F300-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - SF-1206F300-2
1095210-SF-1206F300-2
Fuses - SF-1206F300-2 1095210-SF-1206F300-2
Manufacturer: Bourns Inc. Win Source Part Number: 1095210-SF-1206F300- 2 Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: UL Mounting: SMD (SMT) Family Name: SF-1206F Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 105°C Nominal Melting - I2t: 0.501 Nominal Cold Resistance: 0.023 Ohm Introduction Date: September 02, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1095210-SF-1206F300-2
Packaging: Reel - TR
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: UL
Mounting: SMD (SMT)
Family Name: SF-1206F
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 0.501
Nominal Cold Resistance: 0.023 Ohm
Introduction Date: September 02, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - SF-1206F300-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
SF-1206F300-2
TVS/Fuse/Board Level Protection >> Fuses SF-1206F300-2
50A SMD Fuse 3A 32V 1206 Fuses ROHS

50A SMD Fuse 3A 32V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses SF-1206F300-2
FUSE BOARD MOUNT 3A 32VDC 1206

FUSE BOARD MOUNT 3A 32VDC 1206

Supplier's Site
Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns - 87W5999 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns
87W5999
Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns 87W5999
FUSE, 3A, 32VDC, SMD, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

FUSE, 3A, 32VDC, SMD, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

Supplier's Site
Fuse, 3A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns - 14P7178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns
14P7178
Fuse, 3A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns 14P7178
FUSE, 3A, 32VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

FUSE, 3A, 32VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns - 15P2496 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns
15P2496
Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns 15P2496
FUSE, 3A, 32VDC, SMD, FAST ACTING; Fuse Current:3A; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, 3A, 32VDC, SMD, FAST ACTING; Fuse Current:3A; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SF-1206F300-2TR-ND 139-SF-1206F300-2 1095210-SF-1206F300-2 SF-1206F300-2 SF-1206F300-2 87W5999 15P2496
Product Name Fuses 3A Circuit Protection Fuse Fuses - SF-1206F300-2 TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns Fuse, 3A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Approvals / Standards UL RoHS RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers