Manufacturer: Bourns Inc.
Win Source Part Number: 1095211-SF-1206F400-
Packaging: Reel - TR
Current Rating: 4A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 24V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 0.954
Nominal Cold Resistance: 0.015 Ohm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: SF-1206F400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F400-2 can be used for catalog matching and distributor lookup.
Bourns SF-1206F400-2 Non-Resettable Fuse
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 4A 32VDC 1206
FUSE, 4A, 24VDC, SMD, FAST ACTING; Fuse Current:4A; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:24VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
FUSE, 4A, 24VDC, SMD, FAST ACTING; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes
FUSE, 4A, 24VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206F Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1095211-SF-1206F400-2 | 139-SF-1206F400-2 | 6925031 | SF-1206F400-2DKR-ND | SF-1206F400-2 | 15P2497 | 87W6000 |
| Product Name | Fuses - SF-1206F400-2 | 4A Circuit Protection Fuse | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, 4A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns | Fuse, 4A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns |
| Mounting | SMD (SMT) | Surface Mount | Solderable (Surface Mount Technology) | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -20 to 105 C (-4 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Rated Voltage | 24 volts | 32 volts | 32 volts | ||||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |