10A 550V AC DC Fuse Cartridge Holder
BS88 industrial low voltage F1 fuse,10A
Fuse HRC 10A 550V Holder 13.8 X 58.7mm CE Product overview: NSD10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 550V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 550V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NSD10 can be used for catalog matching and distributor lookup.
FUSE, HRC, 10A; Product Range:NSD Series; Fuse Current:10A; HRC Fuse Case Style:Blade Tag; Voltage Rating VDC:-; Voltage Rating VAC:550VAC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-3484-ND | 413490 | 228973 | 139-NSD10 | 97K6662 |
| Product Name | Electrical, Specialty Fuses | Tag Fuses | Tag Fuses | 10A 550V Circuit Protection Fuse | Fuse, Hrc, 10A; Product Range Eaton Bussmann |
| Fuse Type | Blade | Blade | |||
| Approvals / Standards | RoHS | IEC | RoHS | RoHS | RoHS |
| Rated Current | 10 amps | 10 amps |