40A 415V AC DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 40A 415VAC CYLINDR Product overview: NITD32M40 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-NITD32M40 can be used for catalog matching and distributor lookup.
Eaton NITD32M40 British Standard Fuse
FUSE CRTRDGE 40A 415VAC CYLINDR
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | NITD32M40-ND | 155-NITD32M40 | 139906 | NITD32M40 |
| Product Name | Electrical, Specialty Fuses | 40A Circuit Protection Fuse | Tag Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS | IEC |