Manufacturer: Bourns Inc.
Win Source Part Number: 801516-SF-1206F150-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast Blow
Melting I2t: 0.144
Approvals: UL
DC Cold Resistance: 0.065 Ohms
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
Manufacturer Package: 1206 (3216 Metric)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-1206
FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: SF-1206F150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F150-2 can be used for catalog matching and distributor lookup.
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 1206, 1.5A; Fuse Current:1.5A; Product Range:SinglFuse Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 1.5A, 63VDC, 1206; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206F Series RoHS Compliant: Yes
FUSE BOARD MOUNT 1.5A 63VDC 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 801516-SF-1206F150-2 | 139-SF-1206F150-2 | SF-1206F150-2TR-ND | 15P2493 | 32AK7887 | SF-1206F150-2 |
| Product Name | Fuses - SF-1206F150-2 | 1.5A Circuit Protection Fuse | Fuses | Fuse, Smd, 1206, 1.5A; Fuse Current Bourns | Smd Fuse, Fast Acting, 1.5A, 63Vdc, 1206; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | SMD | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -20 to 105 C (-4 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Rated Voltage | 63 volts | 63 volts | 63 volts | |||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |