Bourns, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses) NR72AB0

Description
Win Source Part Number: 1375589-NR72AB0 Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Fake Threat In the Open Market: 43 pct. Type: Breaker MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Komatsulite™, NR Package: Bag Product Status: Active Package / Case: Nonstandard Base Product Number: NR72 HTSUS: 8536.20.0020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25 A Voltage Rating - DC: 28 Approval Agency: cUL, TUV, UL Rated Functioning Temperature: 72°C (162°F) Reset Temperature: 40°C (104°F)
Request a Quote Datasheet
Description
Win Source Part Number: 1375589-NR72AB0 Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Fake Threat In the Open Market: 43 pct. Type: Breaker MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Komatsulite™, NR Package: Bag Product Status: Active Package / Case: Nonstandard Base Product Number: NR72 HTSUS: 8536.20.0020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25 A Voltage Rating - DC: 28 Approval Agency: cUL, TUV, UL Rated Functioning Temperature: 72°C (162°F) Reset Temperature: 40°C (104°F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - 1375589-NR72AB0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
1375589-NR72AB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) 1375589-NR72AB0
Win Source Part Number: 1375589-NR72AB0 Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Fake Threat In the Open Market: 43 pct. Type: Breaker MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Komatsulite™, NR Package: Bag Product Status: Active Package / Case: Nonstandard Base Product Number: NR72 HTSUS: 8536.20.0020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 25 A Voltage Rating - DC: 28 Approval Agency: cUL, TUV, UL Rated Functioning Temperature: 72°C (162°F) Reset Temperature: 40°C (104°F)

Win Source Part Number: 1375589-NR72AB0
Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Fake Threat In the Open Market: 43 pct.
Type: Breaker
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Komatsulite™, NR
Package: Bag
Product Status: Active
Package / Case: Nonstandard
Base Product Number: NR72
HTSUS: 8536.20.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 25 A
Voltage Rating - DC: 28
Approval Agency: cUL, TUV, UL
Rated Functioning Temperature: 72°C (162°F)
Reset Temperature: 40°C (104°F)

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
146-NR72AB0
Circuit Protection Fuse 146-NR72AB0
THERMOSTAT 72DEG C SPST-NC 2SMD Product overview: NR72AB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-NR72AB0 can be used for catalog matching and distributor lookup.

THERMOSTAT 72DEG C SPST-NC 2SMD Product overview: NR72AB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-NR72AB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - NR72AB0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
NR72AB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) NR72AB0
THERMOSTAT 72DEG C SPST-NC 2SMD

THERMOSTAT 72DEG C SPST-NC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1375589-NR72AB0 146-NR72AB0 NR72AB0
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses) Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details