Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD200F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD200F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD200F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD200F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 99H2403 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
99H2403
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 99H2403
RESETTABLE FUSE, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:24VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:24VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

Supplier's Site
`olyswitch, Smd, 2A; Thermistor Mounting Littelfuse - 26M3153 - Newark, An Avnet Company
Chicago, IL, United States
`olyswitch, Smd, 2A; Thermistor Mounting Littelfuse
26M3153
`olyswitch, Smd, 2A; Thermistor Mounting Littelfuse 26M3153
`OLYSWITCH, SMD, 2A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

`OLYSWITCH, SMD, 2A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD200F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD200F-2
Circuit Protection - PTC Resettable Fuses SMD200F-2
PTC RESET FUSE 15V 2A 2SMD

PTC RESET FUSE 15V 2A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SMD200F-2 99H2403 26M3153 SMD200F-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Resettable Fuse, Full Reel; Pptc Case Style Littelfuse `olyswitch, Smd, 2A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1008.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers