Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF160

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF160 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF160
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF160
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 7127492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127492
Resettable Fuses 7127492
Fuse, PTC, resettable, radial, 1.6A

Fuse, PTC, resettable, radial, 1.6A

Supplier's Site
PTC Resettable Fuses - RKEF160 - 1092343-RKEF160 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF160
1092343-RKEF160
PTC Resettable Fuses - RKEF160 1092343-RKEF160
Manufacturer: Littelfuse Inc. Win Source Part Number: 1092343-RKEF160 Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Height - Seated (Max): 0.720" (18.30mm) Mounting: Through Hole Lead Spacing: 0.200" (5.08mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 1.6A Current - Trip (It): 3.2A Time to Trip: 9s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.480" L x 0.150" W (12.20mm x 3.81mm) Resistance - Initial (Ri) (Min): 100 mOhm Resistance - Post Trip (R1) (Max): 320 mOhm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1092343-RKEF160
Packaging: Bulk
Type: Polymeric
Approvals: CSA, TUV, UL
Height - Seated (Max): 0.720" (18.30mm)
Mounting: Through Hole
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 1.6A
Current - Trip (It): 3.2A
Time to Trip: 9s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.480" L x 0.150" W (12.20mm x 3.81mm)
Resistance - Initial (Ri) (Min): 100 mOhm
Resistance - Post Trip (R1) (Max): 320 mOhm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF160
Circuit Protection - PTC Resettable Fuses RKEF160
PTC RESET FUSE 60V 1.6A RADIAL

PTC RESET FUSE 60V 1.6A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RKEF160 7127492 1092343-RKEF160 RKEF160
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses PTC Resettable Fuses - RKEF160 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details