Littelfuse, Inc. 6V 350MA Circuit Protection Fuse PICOSMDC035S-2

Description
PTC RESET FUSE 6V 350MA 0805 Product overview: PICOSMDC035S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC035S-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 350MA 0805 Product overview: PICOSMDC035S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC035S-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 350MA Circuit Protection Fuse
150-PICOSMDC035S-2
6V 350MA Circuit Protection Fuse 150-PICOSMDC035S-2
PTC RESET FUSE 6V 350MA 0805 Product overview: PICOSMDC035S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC035S-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 350MA 0805 Product overview: PICOSMDC035S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC035S-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - PICOSMDC035S-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PICOSMDC035S-2
Circuit Protection - PTC Resettable Fuses PICOSMDC035S-2
PTC RESET FUSE 6V 350MA 0805

PTC RESET FUSE 6V 350MA 0805

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 0.35A, Smd; Thermistor Mounting Littelfuse - 38AC2143 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 0.35A, Smd; Thermistor Mounting Littelfuse
38AC2143
Fuse, Resettable Ptc, 6Vdc, 0.35A, Smd; Thermistor Mounting Littelfuse 38AC2143
FUSE, RESETTABLE PTC, 6VDC, 0.35A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch picoSMDC Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 0.35A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch picoSMDC Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6V, 350Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 78R8487 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 350Ma, Smd, Full Reel; Pptc Case Style Littelfuse
78R8487
Fuse, Resettable Ptc, 6V, 350Ma, Smd, Full Reel; Pptc Case Style Littelfuse 78R8487
FUSE, RESETTABLE PTC, 6V, 350mA, SMD, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 350mA, SMD, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6V, 350Ma, Smd; Product Range Littelfuse - 90W1555 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 350Ma, Smd; Product Range Littelfuse
90W1555
Fuse, Resettable Ptc, 6V, 350Ma, Smd; Product Range Littelfuse 90W1555
FUSE, RESETTABLE PTC, 6V, 350mA, SMD; Product Range:PolySwitch Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:1.4ohmRoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 350mA, SMD; Product Range:PolySwitch Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:1.4ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-PICOSMDC035S-2 PICOSMDC035S-2 38AC2143 78R8487 90W1555
Product Name 6V 350MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 0.35A, Smd; Thermistor Mounting Littelfuse Fuse, Resettable Ptc, 6V, 350Ma, Smd, Full Reel; Pptc Case Style Littelfuse Fuse, Resettable Ptc, 6V, 350Ma, Smd; Product Range Littelfuse
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8561CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14BC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 63 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers