Littelfuse, Inc. 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF1100

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC - RHEF1100 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC
RHEF1100
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF1100
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.013ohm Circuit Protection Fuse
150-RHEF1100
Through-Hole 0.013ohm Circuit Protection Fuse 150-RHEF1100
PTC Resettable Fuse, 0.013ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.013ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.013ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF1100 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.013ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.013ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.013ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RHEF1100 - 793192-RHEF1100 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF1100
793192-RHEF1100
PTC Resettable Fuses - RHEF1100 793192-RHEF1100
Manufacturer: Littelfuse Inc. Win Source Part Number: 793192-RHEF1100 Series: PolySwitch, RHEF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.400" (10.15mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 20A Time to Trip: 11s Categories: Circuit Protection Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm) Current - Hold (Ih) (Maximum): 11A Height - Seated (Maximum): 1.028" (26.10mm) Resistance - Initial (Ri) (Minimum): 5.5 mOhm Resistance - Post Trip (R1) (Maximum): 13 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793192-RHEF1100
Series: PolySwitch, RHEF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 20A
Time to Trip: 11s
Categories: Circuit Protection
Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm)
Current - Hold (Ih) (Maximum): 11A
Height - Seated (Maximum): 1.028" (26.10mm)
Resistance - Initial (Ri) (Minimum): 5.5 mOhm
Resistance - Post Trip (R1) (Maximum): 13 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RHEF1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RHEF1100
Circuit Protection - PTC Resettable Fuses RHEF1100
PTC RESET FUSE 16V 11A RADIAL

PTC RESET FUSE 16V 11A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RHEF1100 150-RHEF1100 793192-RHEF1100 RHEF1100
Product Name 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.013ohm Circuit Protection Fuse PTC Resettable Fuses - RHEF1100 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3428-ND - DigiKey
Specs
Rated Current 6 amps
Rated Breaking Capacity 50000 amps
View Details
Fuses - 002635108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Specs
Mounting Panel Mount
View Details