Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF1100

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF1100 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF1100
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF1100
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.0089ohm Circuit Protection Fuse
150-RGEF1100
Through-Hole 0.0089ohm Circuit Protection Fuse 150-RGEF1100
PTC Resettable Fuse, 0.0089ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0089ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0089ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1100 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.0089ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0089ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.0089ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 5176988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176988
Resettable Fuses 5176988
Polyswitch,resettabl e fuse,RGE 11A

Polyswitch,resettable fuse,RGE 11A

Supplier's Site
Resettable Fuses - 5176988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176988P
Resettable Fuses 5176988P
Polyswitch,resettabl e fuse,RGE 11A

Polyswitch,resettable fuse,RGE 11A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RGEF1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF1100
Circuit Protection - PTC Resettable Fuses RGEF1100
PTC RESET FUSE 16V 11A RADIAL

PTC RESET FUSE 16V 11A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RGEF1100 150-RGEF1100 5176988 5176988P RGEF1100
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.0089ohm Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 16 volts 16 volts
Unlock Full Specs
to access all available technical data