Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD030F-2018-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD030F-2018-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD030F-2018-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD030F-2018-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse - 76T4571 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse
76T4571
Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse 76T4571
RESETTABLE FUSE, PTC, 60VDC, 300mA, SMD; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:800mA; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 60VDC, 300mA, SMD; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:800mA; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse - 99H2391 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse
99H2391
Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse 99H2391
RESETTABLE FUSE, PTC, 60VDC, 300mA, SMD; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:800mA; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 60VDC, 300mA, SMD; PPTC Case Style:2018 (5045 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:800mA; Time to Trip:1.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD030F-2018-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD030F-2018-2
Circuit Protection - PTC Resettable Fuses SMD030F-2018-2
PTC RESET FUSE 60V 300MA 2SMD

PTC RESET FUSE 60V 300MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number SMD030F-2018-2 76T4571 SMD030F-2018-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Resettable Fuse, Ptc, 60Vdc, 300Ma, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3120.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses DC Fuses - VDC series - VDC36 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 100 amps
View Details