Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF500

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF500 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF500
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF500
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-RKEF500
Circuit Protection Fuse 150-RKEF500
Radial Leaded PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: RKEF500 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF500 can be used for catalog matching and distributor lookup.

Radial Leaded PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: RKEF500 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RKEF500 - 804940-RKEF500 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF500
804940-RKEF500
PTC Resettable Fuses - RKEF500 804940-RKEF500
Manufacturer: Littelfuse Inc. Win Source Part Number: 804940-RKEF500 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.400" (10.15mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 10A Time to Trip: 28s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm) Resistance - Initial (Ri) (Min): 12 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 5A Height - Seated (Maximum): 1.142" (29.00mm) Resistance - Post Trip (R1) (Maximum): 50 mOhms Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804940-RKEF500
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 10A
Time to Trip: 28s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm)
Resistance - Initial (Ri) (Min): 12 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 5A
Height - Seated (Maximum): 1.142" (29.00mm)
Resistance - Post Trip (R1) (Maximum): 50 mOhms
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Resettable Fuses - 7127503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127503
Resettable Fuses 7127503
Fuse, PTC, resettable, radial, 5A

Fuse, PTC, resettable, radial, 5A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RKEF500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF500
Circuit Protection - PTC Resettable Fuses RKEF500
PTC RESET FUSE 60V 5A RADIAL

PTC RESET FUSE 60V 5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RKEF500 150-RKEF500 804940-RKEF500 7127503 RKEF500
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection Fuse PTC Resettable Fuses - RKEF500 Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers