Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF075

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF075 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF075
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF075
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 7127480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127480
Resettable Fuses 7127480
Fuse, PTC, resettable, radial, 0.75A

Fuse, PTC, resettable, radial, 0.75A

Supplier's Site
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RKEF075
Through-Hole Circuit Protection Fuse 150-RKEF075
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RKEF075 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF075 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RKEF075 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RKEF075 - 793248-RKEF075 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF075
793248-RKEF075
PTC Resettable Fuses - RKEF075 793248-RKEF075
Manufacturer: Littelfuse Inc. Win Source Part Number: 793248-RKEF075 Series: PolySwitch, RKEF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 1.5A Time to Trip: 1.5s Family Name: RKEF Categories: Circuit Protection Dimension: 0.310" L x 0.140" W (7.87mm x 3.56mm) Current - Hold (Ih) (Maximum): 750mA Height - Seated (Maximum): 0.480" (12.20mm) Resistance - Initial (Ri) (Minimum): 200 mOhm Resistance - Post Trip (R1) (Maximum): 640 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793248-RKEF075
Series: PolySwitch, RKEF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 1.5A
Time to Trip: 1.5s
Family Name: RKEF
Categories: Circuit Protection
Dimension: 0.310" L x 0.140" W (7.87mm x 3.56mm)
Current - Hold (Ih) (Maximum): 750mA
Height - Seated (Maximum): 0.480" (12.20mm)
Resistance - Initial (Ri) (Minimum): 200 mOhm
Resistance - Post Trip (R1) (Maximum): 640 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF075
Circuit Protection - PTC Resettable Fuses RKEF075
PTC RESET FUSE 60V 750MA RADIAL

PTC RESET FUSE 60V 750MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RKEF075 7127480 150-RKEF075 793248-RKEF075 RKEF075
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Through-Hole Circuit Protection Fuse PTC Resettable Fuses - RKEF075 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002631001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers