Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD075F/60-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD075F/60-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD075F/60-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD075F/60-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
PTC Resettable Fuses - SMD075F/60-2 - 794696-SMD075F/60-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD075F/60-2
794696-SMD075F/60-2
PTC Resettable Fuses - SMD075F/60-2 794696-SMD075F/60-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 794696-SMD075F/60-2 Series: PolySwitch, SMD Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD Mounting: SMD Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 1.5A Time to Trip: 300ms Family Name: SMD Categories: Circuit Protection Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.125" (3.18mm) Resistance - Initial (Ri) (Minimum): 350 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794696-SMD075F/60-2
Series: PolySwitch, SMD
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 2-SMD
Mounting: SMD
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 1.5A
Time to Trip: 300ms
Family Name: SMD
Categories: Circuit Protection
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.125" (3.18mm)
Resistance - Initial (Ri) (Minimum): 350 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 750Ma, 2920; Pptc Case Style Littelfuse - 69K8047 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 750Ma, 2920; Pptc Case Style Littelfuse
69K8047
Fuse, Ptc Reset, 60V, 750Ma, 2920; Pptc Case Style Littelfuse 69K8047
FUSE, PTC RESET, 60V, 750mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A; Length:7.98mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 750mA, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A; Length:7.98mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 60V, 750Ma, 2920, Full Reel; Pptc Case Style Littelfuse - 40K8592 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 750Ma, 2920, Full Reel; Pptc Case Style Littelfuse
40K8592
Fuse, Ptc Reset, 60V, 750Ma, 2920, Full Reel; Pptc Case Style Littelfuse 40K8592
FUSE, PTC RESET, 60V, 750mA, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 750mA, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD075F/60-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD075F/60-2
Circuit Protection - PTC Resettable Fuses SMD075F/60-2
PTC RESET FUSE 60V 750MA 2SMD

PTC RESET FUSE 60V 750MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SMD075F/60-2 794696-SMD075F/60-2 69K8047 SMD075F/60-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - SMD075F/60-2 Fuse, Ptc Reset, 60V, 750Ma, 2920; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards RoHS; CSA RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details