Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD300F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD300F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD300F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD300F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Singapore, Singapore
SMD 0.015ohm Circuit Protection Fuse
150-SMD300F-2
SMD 0.015ohm Circuit Protection Fuse 150-SMD300F-2
PTC Resettable Fuse, 0.015ohm, Surface Mount, CHIP, 0704, ROHS COMPLIANT Product overview: SMD300F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.015ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD300F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.015ohm, Surface Mount, CHIP, 0704, ROHS COMPLIANT Product overview: SMD300F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.015ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD300F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - SMD300F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD300F-2
Circuit Protection - PTC Resettable Fuses SMD300F-2
PTC RESET FUSE 6V 3A 2SMD

PTC RESET FUSE 6V 3A 2SMD

Supplier's Site
Fuse, Ptc Reset, 6V, 3A, 2920; Pptc Case Style Littelfuse - 69K8060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 3A, 2920; Pptc Case Style Littelfuse
69K8060
Fuse, Ptc Reset, 6V, 3A, 2920; Pptc Case Style Littelfuse 69K8060
FUSE, PTC RESET, 6V, 3A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:35s; Current Rating Max:40A; Operating Voltage:6VDC RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 3A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:35s; Current Rating Max:40A; Operating Voltage:6VDC RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 6V, 3A, 2920, Full Reel; Pptc Case Style Littelfuse - 99H2407 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 3A, 2920, Full Reel; Pptc Case Style Littelfuse
99H2407
Fuse, Ptc Reset, 6V, 3A, 2920, Full Reel; Pptc Case Style Littelfuse 99H2407
FUSE, PTC RESET, 6V, 3A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:35s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 3A, 2920, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:35s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 3A; Thermistor Mounting Littelfuse - 42M2569 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 3A; Thermistor Mounting Littelfuse
42M2569
Polyswitch, Smd, 3A; Thermistor Mounting Littelfuse 42M2569
POLYSWITCH, SMD, 3A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

POLYSWITCH, SMD, 3A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SMD300F-2 150-SMD300F-2 SMD300F-2 69K8060 42M2569
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD 0.015ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 3A, 2920; Pptc Case Style Littelfuse Polyswitch, Smd, 3A; Thermistor Mounting Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4605-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Cartridge Fuses - VF520/VF520-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details