Eaton Corporation Fuses SS-5F-8A-BK

Description
8A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet
Description
8A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-SS-5F-8A-BK-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

8A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses - SS-5F-8A-BK - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SS-5F-8A-BK
Circuit Protection - Fuses SS-5F-8A-BK
FUSE BOARD MNT 8A 125VAC RADIAL

FUSE BOARD MNT 8A 125VAC RADIAL

Supplier's Site
Fuse, Pcb, 8A, 125V, Fast Acting; Fuse Current Eaton Bussmann - 20M1617 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 8A, 125V, Fast Acting; Fuse Current Eaton Bussmann
20M1617
Fuse, Pcb, 8A, 125V, Fast Acting; Fuse Current Eaton Bussmann 20M1617
FUSE, PCB, 8A, 125V, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:125VAC; Product Range:SS-5F Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 8A, 125V, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:125VAC; Product Range:SS-5F Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-SS-5F-8A-BK-ND SS-5F-8A-BK 20M1617
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 8A, 125V, Fast Acting; Fuse Current Eaton Bussmann
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 486-3884-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers