Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD075F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD075F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD075F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD075F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Resettable Fuses - 5177048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177048
Resettable Fuses 5177048
Resettable fuse,SMT 0.75A

Resettable fuse,SMT 0.75A

Supplier's Site
Resettable Fuses - 5177048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177048P
Resettable Fuses 5177048P
Resettable fuse,SMT 0.75A

Resettable fuse,SMT 0.75A

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 69K8046 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
69K8046
Resettable Fuse; Pptc Case Style Littelfuse 69K8046
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 99H2394 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
99H2394
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 99H2394
RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A; External Depth:3.18mmRoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:30VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:40A; External Depth:3.18mmRoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 0.75A; Thermistor Mounting Littelfuse - 26M3150 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 0.75A; Thermistor Mounting Littelfuse
26M3150
Polyswitch, Smd, 0.75A; Thermistor Mounting Littelfuse 26M3150
POLYSWITCH, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 0.75A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD075F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD075F-2
Circuit Protection - PTC Resettable Fuses SMD075F-2
PTC RESET FUSE 30V 750MA 2SMD

PTC RESET FUSE 30V 750MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SMD075F-2 5177048 5177048P 69K8046 99H2394 26M3150 SMD075F-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Resettable Fuses Resettable Fuses Resettable Fuse; Pptc Case Style Littelfuse Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 0.75A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable Resettable
Rated Voltage 30 volts 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATU -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details