PTC RESET FUSE 6V 1.5A 1206
FUSE, PTC RESET, 6V, 1.5A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.3s; Current Rating Max:100A; Length:3.4mm RoHS Compliant: Yes
FUSE, PTC RESET, 6V, 1.5A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes
6V 1.5A 100A 3A 1206 Resettable Fuses ROHS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | NANOSMDC150F-2 | 69K8029 | NANOSMDC150F-2 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Fuse, Ptc Reset, 6V, 1.5A, 1206; Pptc Case Style Littelfuse | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |