Littelfuse, Inc. PTC Resettable Fuses - NANOSMDC050F/13.2-2 NANOSMDC050F/13.2-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1081653-NANOSMDC050F /13.2-2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.029" (0.74mm) Voltage - Max: 13.2V Current - Max: 100A Current - Hold (Ih) (Max): 500mA Current - Trip (It): 1.1A Time to Trip: 100ms Family Name: NANOSMDC Categories: Circuit Protection Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Resistance - Initial (Ri) (Min): 200 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Communications & Networking, Automotive
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1081653-NANOSMDC050F /13.2-2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.029" (0.74mm) Voltage - Max: 13.2V Current - Max: 100A Current - Hold (Ih) (Max): 500mA Current - Trip (It): 1.1A Time to Trip: 100ms Family Name: NANOSMDC Categories: Circuit Protection Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Resistance - Initial (Ri) (Min): 200 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Communications & Networking, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMDC050F/13.2-2 - 1081653-NANOSMDC050F/13.2-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMDC050F/13.2-2
1081653-NANOSMDC050F/13.2-2
PTC Resettable Fuses - NANOSMDC050F/13.2-2 1081653-NANOSMDC050F/13.2-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1081653-NANOSMDC050F /13.2-2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.029" (0.74mm) Voltage - Max: 13.2V Current - Max: 100A Current - Hold (Ih) (Max): 500mA Current - Trip (It): 1.1A Time to Trip: 100ms Family Name: NANOSMDC Categories: Circuit Protection Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Resistance - Initial (Ri) (Min): 200 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Communications & Networking, Automotive

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1081653-NANOSMDC050F/13.2-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.029" (0.74mm)
Voltage - Max: 13.2V
Current - Max: 100A
Current - Hold (Ih) (Max): 500mA
Current - Trip (It): 1.1A
Time to Trip: 100ms
Family Name: NANOSMDC
Categories: Circuit Protection
Status: Active
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Resistance - Initial (Ri) (Min): 200 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Communications & Networking, Automotive

Buy Now Datasheet
Resettable Fuses - 138679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
138679
Resettable Fuses 138679
Littelfuse NANOSMDC050F/13.2-2

Littelfuse NANOSMDC050F/13.2-2

Supplier's Site
Resettable Fuses - 138679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
138679P
Resettable Fuses 138679P
Nano SMD polyswitch fuse 1206, 0.5A

Nano SMD polyswitch fuse 1206, 0.5A

Supplier's Site
Fuse, Ptc Reset, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 98H4551 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse
98H4551
Fuse, Ptc Reset, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse 98H4551
FUSE, PTC RESET, 13.2V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1.1A; Time to Trip:0.1s; Length:3.4mm RoHS Compliant: Yes

FUSE, PTC RESET, 13.2V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1.1A; Time to Trip:0.1s; Length:3.4mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Littelfuse - 69K8026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Littelfuse
69K8026
Fuse, Ptc Reset, 13.2V, 500Ma, 1206; Pptc Case Style Littelfuse 69K8026
FUSE, PTC RESET, 13.2V, 500mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1.1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 13.2V, 500mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1.1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset; Product Range Littelfuse - 42M2387 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Littelfuse
42M2387
Fuse, Ptc Reset; Product Range Littelfuse 42M2387
FUSE, PTC RESET; Product Range:PolySwitch nanoSMDC Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1.1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:PolySwitch nanoSMDC Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1.1A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - NANOSMDC050F/13.2-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC050F/13.2-2
Circuit Protection - PTC Resettable Fuses NANOSMDC050F/13.2-2
PTC RESET FUSE 13.2V 500MA 1206

PTC RESET FUSE 13.2V 500MA 1206

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - NANOSMDC050F/13.2-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
NANOSMDC050F/13.2-2
TVS/Fuse/Board Level Protection >> Resettable Fuses NANOSMDC050F/13.2-2
13.2V 500mA 100A 1.1A 1206 Resettable Fuses ROHS

13.2V 500mA 100A 1.1A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1081653-NANOSMDC050F/13.2-2 138679 138679P 98H4551 42M2387 NANOSMDC050F/13.2-2 NANOSMDC050F/13.2-2
Product Name PTC Resettable Fuses - NANOSMDC050F/13.2-2 Resettable Fuses Resettable Fuses Fuse, Ptc Reset, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset; Product Range Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD (SMT)
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 0.5000 amps 0.5000 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data