SCHURTER Inc PTC Resettable Fuses - PFSM.050.2 PFSM.050.2

Description
Manufacturer: Schurter Inc. Win Source Part Number: 888992-PFSM.050.2 Series: PFSM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 500 mA Ih Surface Mount 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Family Name: PFSM.050 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 486-1175-6, 486-1175-1, 486-1175-2, PFSM.050.2-ND, PFSM0502
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 888992-PFSM.050.2 Series: PFSM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 500 mA Ih Surface Mount 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Family Name: PFSM.050 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 486-1175-6, 486-1175-1, 486-1175-2, PFSM.050.2-ND, PFSM0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PFSM.050.2 - 888992-PFSM.050.2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PFSM.050.2
888992-PFSM.050.2
PTC Resettable Fuses - PFSM.050.2 888992-PFSM.050.2
Manufacturer: Schurter Inc. Win Source Part Number: 888992-PFSM.050.2 Series: PFSM Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 500 mA Ih Surface Mount 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Family Name: PFSM.050 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 486-1175-6, 486-1175-1, 486-1175-2, PFSM.050.2-ND, PFSM0502

Manufacturer: Schurter Inc.
Win Source Part Number: 888992-PFSM.050.2
Series: PFSM
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V 500 mA Ih Surface Mount 2-SMD
Package: 2-SMD
Package: Reel - TR
Mounting: Surface Mount
Family Name: PFSM.050
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 486-1175-6, 486-1175-1, 486-1175-2, PFSM.050.2-ND, PFSM0502

Buy Now Datasheet
Singapore, Singapore
SMD 1A 60V 500mA Circuit Protection Fuse
150-PFSM.050.2
SMD 1A 60V 500mA Circuit Protection Fuse 150-PFSM.050.2
PTC Resettable Fuse, 1A Trip, 60V, 500mA Hold, SMD Product overview: PFSM.050.2 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 60V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PFSM.050.2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1A Trip, 60V, 500mA Hold, SMD Product overview: PFSM.050.2 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 60V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PFSM.050.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - PFSM.050.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PFSM.050.2
Circuit Protection - PTC Resettable Fuses PFSM.050.2
PTC RESET FUSE 60V 500MA 2SMD

PTC RESET FUSE 60V 500MA 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 888992-PFSM.050.2 150-PFSM.050.2 PFSM.050.2
Product Name PTC Resettable Fuses - PFSM.050.2 SMD 1A 60V 500mA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuse - 21078671 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 1000 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details