Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF400

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF400 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF400
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF400
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 5176837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176837
Resettable Fuses 5176837
Fuse resettable RUEF radial 4A 30V

Fuse resettable RUEF radial 4A 30V

Supplier's Site
Resettable Fuses - 5176837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176837P
Resettable Fuses 5176837P
Fuse resettable RUEF radial 4A 30V

Fuse resettable RUEF radial 4A 30V

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RUEF400 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RUEF400
TVS/Fuse/Board Level Protection >> Resettable Fuses RUEF400
30V 4A 100A 8A Plugin Resettable Fuses ROHS

30V 4A 100A 8A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF400
Circuit Protection - PTC Resettable Fuses RUEF400
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RUEF400 5176837 5176837P RUEF400 RUEF400
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data