Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD100F/33-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD100F/33-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD100F/33-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD100F/33-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Circuit Protection - PTC Resettable Fuses - SMD100F/33-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD100F/33-2
Circuit Protection - PTC Resettable Fuses SMD100F/33-2
PTC RESET FUSE 33V 1.1A 2SMD

PTC RESET FUSE 33V 1.1A 2SMD

Supplier's Site
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse - 99H2397 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse
99H2397
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse 99H2397
FUSE, PTC RESET, 33V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse - 69K8050 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse
69K8050
Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse 69K8050
FUSE, PTC RESET, 33V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

FUSE, PTC RESET, 33V, 1.1A, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Length:7.98mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 33Vdc, 40A, 2920; Thermistor Mounting Littelfuse - 45Y7731 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33Vdc, 40A, 2920; Thermistor Mounting Littelfuse
45Y7731
Fuse, Ptc Resettable, 33Vdc, 40A, 2920; Thermistor Mounting Littelfuse 45Y7731
FUSE, PTC RESETTABLE, 33VDC, 40A, 2920; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33VDC, 40A, 2920; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SMD100F/33-2 SMD100F/33-2 99H2397 45Y7731
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 33V, 1.1A, 2920; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 33Vdc, 40A, 2920; Thermistor Mounting Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
Rated Current 0.0500 amps
View Details
Specs
Mounting Panel Mount
View Details
Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers