Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD150F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD150F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD150F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD150F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Resettable Fuses - 5177076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177076
Resettable Fuses 5177076
Resettable fuse,SMT 1.5A

Resettable fuse,SMT 1.5A

Supplier's Site
Resettable Fuses - 5177076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177076P
Resettable Fuses 5177076P
Resettable fuse,SMT 1.5A

Resettable fuse,SMT 1.5A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD150F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD150F-2
Circuit Protection - PTC Resettable Fuses SMD150F-2
PTC RESET FUSE 15V 1.5A 2SMD

PTC RESET FUSE 15V 1.5A 2SMD

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 69K8052 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
69K8052
Resettable Fuse; Pptc Case Style Littelfuse 69K8052
RESETTABLE FUSE; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 99H2399 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
99H2399
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 99H2399
RESETTABLE FUSE, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:40A; External Depth:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SMD150F-2 5177076 5177076P SMD150F-2 69K8052 99H2399
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses Resettable Fuse; Pptc Case Style Littelfuse Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable Resettable
Rated Voltage 12 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Fuses - 004110220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers