Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF300

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RKEF300 is a radial-leaded, resettable PPTC overcurrent protection device rated for 60 V DC continuous voltage and a hold current of 3.00 A at 20°C. It has a maximum trip current of 6.00 A and dissipates 3.20 W in the tripped state. The device features tin-plated copper leads of 0.52 mm² (20 AWG) with a diameter of 0.81 mm, and exhibits a cold resistance range of 0.030 Ω to 0.050 Ω at 20°C, rising to a maximum of 0.080 Ω one hour post-trip. The housing is made from flame-retardant epoxy polymer meeting UL 94V-0, with an operating temperature range of -40°C to 85°C. The part is RoHS compliant, lead-free, and halogen-free. Physical dimensions are 16.50 mm to 21.20 mm in length, 4.32 mm to 5.84 mm in width, and 7.60 mm in height. It is certified by UL, CSA, and TÜV.

Datasheet Summary
Powered by GS/AI

The RKEF300 is a radial-leaded, resettable PPTC overcurrent protection device rated for 60 V DC continuous voltage and a hold current of 3.00 A at 20°C. It has a maximum trip current of 6.00 A and dissipates 3.20 W in the tripped state. The device features tin-plated copper leads of 0.52 mm² (20 AWG) with a diameter of 0.81 mm, and exhibits a cold resistance range of 0.030 Ω to 0.050 Ω at 20°C, rising to a maximum of 0.080 Ω one hour post-trip. The housing is made from flame-retardant epoxy polymer meeting UL 94V-0, with an operating temperature range of -40°C to 85°C. The part is RoHS compliant, lead-free, and halogen-free. Physical dimensions are 16.50 mm to 21.20 mm in length, 4.32 mm to 5.84 mm in width, and 7.60 mm in height. It is certified by UL, CSA, and TÜV.

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF300 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF300
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF300
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RKEF300 - 1092099-RKEF300 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF300
1092099-RKEF300
PTC Resettable Fuses - RKEF300 1092099-RKEF300
Manufacturer: Littelfuse Inc. Win Source Part Number: 1092099-RKEF300 Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Height - Seated (Max): 0.835" (21.20mm) Mounting: Through Hole Lead Spacing: 0.199" (5.05mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 3A Current - Trip (It): 6A Time to Trip: 19.8s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhm Resistance - Post Trip (R1) (Max): 80 mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1092099-RKEF300
Packaging: Bulk
Type: Polymeric
Approvals: CSA, TUV, UL
Height - Seated (Max): 0.835" (21.20mm)
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 3A
Current - Trip (It): 6A
Time to Trip: 19.8s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 30 mOhm
Resistance - Post Trip (R1) (Max): 80 mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-RKEF300
Circuit Protection Fuse 150-RKEF300
Radial Leaded PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: RKEF300 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF300 can be used for catalog matching and distributor lookup.

Radial Leaded PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: RKEF300 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7127506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127506
Resettable Fuses 7127506
Littelfuse RKEF300 Resettable Fuse

Littelfuse RKEF300 Resettable Fuse

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RKEF300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF300
Circuit Protection - PTC Resettable Fuses RKEF300
PTC RESET FUSE 60V 3A RADIAL

PTC RESET FUSE 60V 3A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RKEF300 1092099-RKEF300 150-RKEF300 7127506 RKEF300
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RKEF300 Circuit Protection Fuse Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-2569-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details