Littelfuse, Inc. PTC Resettable Fuses - PICOSMDC010S-2 PICOSMDC010S-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089282-PICOSMDC010S -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm) Resistance - Initial (Ri) (Min): 1.5 Ohm Resistance - Post Trip (R1) (Max): 11 Ohm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089282-PICOSMDC010S -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm) Resistance - Initial (Ri) (Min): 1.5 Ohm Resistance - Post Trip (R1) (Max): 11 Ohm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PICOSMDC010S-2 - 1089282-PICOSMDC010S-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PICOSMDC010S-2
1089282-PICOSMDC010S-2
PTC Resettable Fuses - PICOSMDC010S-2 1089282-PICOSMDC010S-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1089282-PICOSMDC010S -2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 600ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm) Resistance - Initial (Ri) (Min): 1.5 Ohm Resistance - Post Trip (R1) (Max): 11 Ohm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1089282-PICOSMDC010S-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 100A
Current - Hold (Ih) (Max): 100mA
Current - Trip (It): 300mA
Time to Trip: 600ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.055" W (2.10mm x 1.40mm)
Resistance - Initial (Ri) (Min): 1.5 Ohm
Resistance - Post Trip (R1) (Max): 11 Ohm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V 100MA Circuit Protection Fuse
150-PICOSMDC010S-2
15V 100MA Circuit Protection Fuse 150-PICOSMDC010S-2
PTC RESET FUSE 15V 100MA 0805 Product overview: PICOSMDC010S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC010S-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 100MA 0805 Product overview: PICOSMDC010S-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PICOSMDC010S-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - PICOSMDC010S-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PICOSMDC010S-2
Circuit Protection - PTC Resettable Fuses PICOSMDC010S-2
PTC RESET FUSE 15V 100MA 0805

PTC RESET FUSE 15V 100MA 0805

Supplier's Site
Fuse, Resettable Ptc, 15Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse - 38AC2142 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse
38AC2142
Fuse, Resettable Ptc, 15Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse 38AC2142
FUSE, RESETTABLE PTC, 15VDC, 0.1A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch picoSMDC Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15VDC, 0.1A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch picoSMDC Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1089282-PICOSMDC010S-2 150-PICOSMDC010S-2 PICOSMDC010S-2 38AC2142
Product Name PTC Resettable Fuses - PICOSMDC010S-2 15V 100MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 15Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse
Mounting SMD (SMT) Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2530-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers