Eaton NSD32 British Standard Fuse
FUSE CRTRDGE 32A 550VAC CYLINDR Product overview: NSD32 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-NSD32 can be used for catalog matching and distributor lookup.
32A 550V AC DC Fuse Cartridge Holder
FUSE CRTRDGE 32A 550VAC CYLINDR
FUSE, HRC, NSD, 32A, 550V; Product Range:NSD Series; Fuse Current:32A; HRC Fuse Case Style:Blade Tag; Voltage Rating VDC:-; Voltage Rating VAC:550VAC; Diameter:13.8mm; Length:58.7mm; Voltage AC:550V; Voltage Rating:550V RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 414083 | 155-NSD32 | 283-3488-ND | NSD32 | 97K6667 |
| Product Name | Tag Fuses | 32A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Hrc, Nsd, 32A, 550V; Product Range Eaton Bussmann |
| Fuse Type | Blade | Blade | |||
| Approvals / Standards | IEC | RoHS | RoHS | RoHS | |
| Mounting | Requires Holder |