Manufacturer: Bourns Inc.
Win Source Part Number: 749155-SF-1206S150-2
Manufacturer Homepage: www.bourns.com
Reference case: SMD1206
Reference Date Code: Newest
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: SF-1206S150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S150-2 can be used for catalog matching and distributor lookup.
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 1.5A 63VDC 1206
50A 1.5A 1206 Fuses ROHS
FUSE, 1.5A, 63VDC, SMD, SLOW BLOW; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 1.5A, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes
FUSE, 1.5A, 63VDC, SMD, SLOW BLOW; Fuse Current:1.5A; Product Range:SF-1206S Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 749155-SF-1206S150-2 | 139-SF-1206S150-2 | SF-1206S150-2TR-ND | SF-1206S150-2 | SF-1206S150-2 | 87W6005 | 15P2502 |
| Product Name | Fuses - SF-1206S150-2 | 1.5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, 1.5A, 63Vdc, Smd, Slow Blow; Fuse Current Bourns | Fuse, 1.5A, 63Vdc, Smd, Slow Blow; Fuse Current Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | RoHS | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |