Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
PTC Resettable Fuse, 0.02ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF800 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.02ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.02ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF800 can be used for catalog matching and distributor lookup.
Fuse resettable RUEF radial 8A 30V
Fuse resettable RUEF radial 8A 30V
PTC RESET FUSE 30V 8A RADIAL
30V 8A 100A 16A Plugin Resettable Fuses ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | RUEF800 | 150-RUEF800 | 5176887 | 5176887P | RUEF800 | RUEF800 |
| Product Name | 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC | Through-Hole 0.02ohm Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Mounting | Solderable (with leads) | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | Resettable | Resettable | ||
| Rated Current | 100 amps | 100 amps | 100 amps | 100 amps |