Eaton Corporation Fuses S506-2-R

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-S506-2-R-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5371341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5371341
Cartridge Fuses 5371341
Eaton S506-2-R Cartridge Fuse

Eaton S506-2-R Cartridge Fuse

Supplier's Site
Cartridge Fuses - 1699418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1699418
Cartridge Fuses 1699418
Eaton S506-2-R Cartridge Fuse

Eaton S506-2-R Cartridge Fuse

Supplier's Site
Fuse;Cylinder;Time Lag;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC;DCR 0.028 Ohms - 70149469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC;DCR 0.028 Ohms
70149469
Fuse;Cylinder;Time Lag;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC;DCR 0.028 Ohms 70149469
Designed to meet IEC 127-2, Standard Sheet 3. (5 mm × 20 mm) Glass. 35 A interrupting rating.

Designed to meet IEC 127-2, Standard Sheet 3. (5 mm × 20 mm) Glass. 35 A interrupting rating.

Supplier's Site
Fuse, Antisurge, 2A; Blow Characteristic Eaton Bussmann - 93K0018 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 2A; Blow Characteristic Eaton Bussmann
93K0018
Fuse, Antisurge, 2A; Blow Characteristic Eaton Bussmann 93K0018
FUSE, ANTISURGE, 2A; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:S506 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, ANTISURGE, 2A; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:S506 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - S506-2-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
S506-2-R
Circuit Protection - Fuses S506-2-R
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Fuse - 21921159 - Radwell International
Willingboro, NJ, United States
FUSE, S506 2A BUSS TD BK 100 BOX. FREE 2 YEAR RADWELL WARRANTY

FUSE, S506 2A BUSS TD BK 100 BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 283-S506-2-R-ND 5371341 70149469 93K0018 S506-2-R 21921159
Product Name Fuses Cartridge Fuses Fuse;Cylinder;Time Lag;2A;Dims 5.2x20mm;Glass;Cartridge;250VAC;DCR 0.028 Ohms Fuse, Antisurge, 2A; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses Fuse
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Rated Breaking Capacity 35 amps 35 amps 35 amps
Fuse Material Glass; Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers