FUSE CRTRDGE 20A 550VAC CYLINDR Product overview: NSD20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-NSD20 can be used for catalog matching and distributor lookup.
20A 550V AC DC Fuse Cartridge Holder
BS88 industrial low voltage F1 fuse,20A
FUSE CRTRDGE 20A 550VAC CYLINDR
HRC Fuse, 550 V, 20 A, Blade Tag, NSD Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-NSD20 | 283-3486-ND | 413513 | NSD20 | 97K6665 |
| Product Name | 20A Circuit Protection Fuse | Electrical, Specialty Fuses | Tag Fuses | Circuit Protection - Electrical, Specialty Fuses | Hrc Fuse, 550 V, 20 A, Blade Tag, Nsd Series Rohs Compliant Eaton Bussmann |
| Mounting | Requires Holder | ||||
| Approvals / Standards | RoHS | RoHS | IEC | RoHS | |
| Rated Current | 20 amps | 20 amps | 20 amps |