Bourns, Inc. 1.25A Circuit Protection Fuse SF-1206F125-2

Description
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: SF-1206F125-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F125-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: SF-1206F125-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F125-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, 1.25A, 63Vdc, Fast Acting, 1206 from Bourns is designed for overcurrent protection in various applications, including portable electronics and industrial controllers. It features a rated current of 1.25A and a maximum voltage rating of 63Vdc. The fuse is fast acting, meaning it will open within one minute at 200% of its rated current, providing reliable protection against overcurrent conditions. The device has a breaking capacity of 50A and is compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in a surface mount format suitable for automated assembly, with a typical resistance of 88 mΩ. The operating temperature range is from -20°C to +105°C, making it versatile for different environments. This fuse is a suitable choice for engineers looking for a reliable and efficient solution for circuit protection.

Datasheet Summary
Powered by GS/AI

The Fuse, 1.25A, 63Vdc, Fast Acting, 1206 from Bourns is designed for overcurrent protection in various applications, including portable electronics and industrial controllers. It features a rated current of 1.25A and a maximum voltage rating of 63Vdc. The fuse is fast acting, meaning it will open within one minute at 200% of its rated current, providing reliable protection against overcurrent conditions. The device has a breaking capacity of 50A and is compliant with RoHS standards, ensuring it meets environmental regulations. It is packaged in a surface mount format suitable for automated assembly, with a typical resistance of 88 mΩ. The operating temperature range is from -20°C to +105°C, making it versatile for different environments. This fuse is a suitable choice for engineers looking for a reliable and efficient solution for circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A Circuit Protection Fuse
139-SF-1206F125-2
1.25A Circuit Protection Fuse 139-SF-1206F125-2
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: SF-1206F125-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F125-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: SF-1206F125-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F125-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Non Resettable Fuses - 6925028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
6925028
Non Resettable Fuses 6925028
Fuse SMD 1206 1.25A F

Fuse SMD 1206 1.25A F

Supplier's Site
Circuit Protection - Fuses - 1302096-SF-1206F125-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302096-SF-1206F125-2
Circuit Protection - Fuses 1302096-SF-1206F125-2
Win Source Part Number: 1302096-SF-1206F125- 2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206F Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.062 DC Cold Resistance: 0.088 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206F125-2DKR,SF- 1206F125-2CT,SF-1206 F125-2TR,SF1206F1252 Base Product Number: SF-1206 Approval Agency: UL

Win Source Part Number: 1302096-SF-1206F125-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206F
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.062
DC Cold Resistance: 0.088 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206F125-2DKR,SF-1206F125-2CT,SF-1206F125-2TR,SF1206F1252
Base Product Number: SF-1206
Approval Agency: UL

Buy Now Datasheet
Fuses - SF-1206F125-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F125-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206F125-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, 1.25A, 63Vdc, Fast Acting, 1206; Fuse Current Bourns - 62X0630 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 63Vdc, Fast Acting, 1206; Fuse Current Bourns
62X0630
Fuse, 1.25A, 63Vdc, Fast Acting, 1206; Fuse Current Bourns 62X0630
FUSE, 1.25A, 63VDC, FAST ACTING, 1206; Fuse Current:1.25A; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 1.25A, 63VDC, FAST ACTING, 1206; Fuse Current:1.25A; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1.25A, 63Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns - 14P7174 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 63Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns
14P7174
Fuse, 1.25A, 63Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns 14P7174
FUSE, 1.25A, 63VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:SF-1206F Series; Breaking Capacity:50A @ 63V DCRoHS Compliant: Yes

FUSE, 1.25A, 63VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:SF-1206F Series; Breaking Capacity:50A @ 63V DCRoHS Compliant: Yes

Supplier's Site Datasheet
FUSE BOARD MNT 1.25A 63VDC 1206 - 103-SF-1206F125-2 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 1.25A 63VDC 1206
103-SF-1206F125-2
FUSE BOARD MNT 1.25A 63VDC 1206 103-SF-1206F125-2
FUSE BOARD MNT 1.25A 63VDC 1206

FUSE BOARD MNT 1.25A 63VDC 1206

Supplier's Site
Circuit Protection - Fuses SF-1206F125-2
FUSE BOARD MNT 1.25A 63VDC 1206

FUSE BOARD MNT 1.25A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-1206F125-2 6925028 1302096-SF-1206F125-2 SF-1206F125-2DKR-ND 62X0630 14P7174 103-SF-1206F125-2 SF-1206F125-2
Product Name 1.25A Circuit Protection Fuse Non Resettable Fuses Circuit Protection - Fuses Fuses Fuse, 1.25A, 63Vdc, Fast Acting, 1206; Fuse Current Bourns Fuse, 1.25A, 63Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns FUSE BOARD MNT 1.25A 63VDC 1206 Circuit Protection - Fuses
Mounting Surface Mount SMD (SMT) Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS UL RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -20 to 105 C (-4 to 221 F) -40 to 105 C (-40 to 221 F)
Rated Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002242002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details