Littelfuse, Inc. PTC Resettable Fuses - NANOSMDC020F NANOSMDC020F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 928714-NANOSMDC020F Series: PolySwitch® Features: Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 1206 (3216 Metric), Concave Package: 1206 (3216 Metric), Concave Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NANOSMDC020FTR, NANOSMDC020FDKR, NANOSMDC020FCT, RF1300-000TR-ND, RF1300-000DKR-ND, RF1300-000, RF1300-000CT-ND
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 928714-NANOSMDC020F Series: PolySwitch® Features: Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 1206 (3216 Metric), Concave Package: 1206 (3216 Metric), Concave Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NANOSMDC020FTR, NANOSMDC020FDKR, NANOSMDC020FCT, RF1300-000TR-ND, RF1300-000DKR-ND, RF1300-000, RF1300-000CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMDC020F - 928714-NANOSMDC020F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMDC020F
928714-NANOSMDC020F
PTC Resettable Fuses - NANOSMDC020F 928714-NANOSMDC020F
Manufacturer: Littelfuse Inc. Win Source Part Number: 928714-NANOSMDC020F Series: PolySwitch® Features: Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 1206 (3216 Metric), Concave Package: 1206 (3216 Metric), Concave Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NANOSMDC020FTR, NANOSMDC020FDKR, NANOSMDC020FCT, RF1300-000TR-ND, RF1300-000DKR-ND, RF1300-000, RF1300-000CT-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 928714-NANOSMDC020F
Series: PolySwitch®
Features: Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 1206 (3216 Metric), Concave
Package: 1206 (3216 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NANOSMDC020FTR, NANOSMDC020FDKR, NANOSMDC020FCT, RF1300-000TR-ND, RF1300-000DKR-ND, RF1300-000, RF1300-000CT-ND

Buy Now Datasheet
Singapore, Singapore
24V 200MA Circuit Protection Fuse
150-NANOSMDC020F
24V 200MA Circuit Protection Fuse 150-NANOSMDC020F
PTC RESET FUSE 24V 200MA 1206 Product overview: NANOSMDC020F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC020F can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 200MA 1206 Product overview: NANOSMDC020F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC020F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 506937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
506937
Resettable Fuses 506937
Littelfuse NANOSMDC020F Resettable Fuse

Littelfuse NANOSMDC020F Resettable Fuse

Supplier's Site
Resettable Fuses - 506937P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
506937P
Resettable Fuses 506937P
Nano SMD polyswitch fuse 1206, 0.2A

Nano SMD polyswitch fuse 1206, 0.2A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - NANOSMDC020F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC020F
Circuit Protection - PTC Resettable Fuses NANOSMDC020F
PTC RESET FUSE 24V 200MA 1206

PTC RESET FUSE 24V 200MA 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 928714-NANOSMDC020F 150-NANOSMDC020F 506937 506937P NANOSMDC020F
Product Name PTC Resettable Fuses - NANOSMDC020F 24V 200MA Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers