Resettable polyswitch fuse, 1206, 0.75A
Resettable polyswitch fuse, 1206, 0.75A
FUSE, PTC RESET, 6V, 750mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes
FUSE, PTC RESET, 6V, 750mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes
POLYSWITCH, SMD, 1206, 0.75A; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 6V 750MA 1206
6V 750mA 100A 1.5A 1206 Resettable Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6243152 | 6243152P | 04H6771 | 42M2388 | NANOSMDC075F-2 | NANOSMDC075F-2 |
| Product Name | Resettable Fuses | Resettable Fuses | Fuse, Ptc Reset, 6V, 750Ma, 1206, Full Reel; Pptc Case Style Littelfuse | Polyswitch, Smd, 1206, 0.75A; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | Resettable | |||
| Rated Current | 100 amps | 100 amps | 100 amps | 100 amps |