Manufacturer: Bourns Inc.
Win Source Part Number: 801252-SF-1206S400-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 1.537
Approvals: UL
DC Cold Resistance: 0.014 Ohms
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
Manufacturer Package: 1206 (3216 Metric)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A
Part Number Series: SF-1206
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: SF-1206S400-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S400-2 can be used for catalog matching and distributor lookup.
FUSE, 4A, 24VDC, SMD, SLOW BLOW; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 4A, 24VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes
FUSE BOARD MOUNT 4A 32VDC 1206
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 801252-SF-1206S400-2 | 6925069 | SF-1206S400-2TR-ND | 139-SF-1206S400-2 | 87W6009 | SF-1206S400-2 |
| Product Name | Fuses - SF-1206S400-2 | Non Resettable Fuses | Fuses | 4A Circuit Protection Fuse | Fuse, 4A, 24Vdc, Smd, Slow Blow; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |