6A 550V AC DC Fuse Cartridge Holder
FUSE CARTRIDGE 6A 550VAC CYLINDR
FUSE, HRC, 6A; Product Range:NSD Series; Fuse Current:6A; HRC Fuse Case Style:Blade Tag; Voltage Rating VDC:-; Voltage Rating VAC:550VAC RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-3483-ND | NSD6 | 97K6669 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Hrc, 6A; Product Range Eaton Bussmann |
| Fuse Type | Blade |