Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF010

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF010 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF010
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF010
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Resettable Fuses - 5176562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176562
Resettable Fuses 5176562
Fuse resettable RXE radial 0.1A 60V

Fuse resettable RXE radial 0.1A 60V

Supplier's Site
Resettable Fuses - 5176562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176562P
Resettable Fuses 5176562P
Fuse resettable RXE radial 0.1A 60V

Fuse resettable RXE radial 0.1A 60V

Supplier's Site
Singapore, Singapore
4.5 Ohm Circuit Protection Fuse
150-RXEF010
4.5 Ohm Circuit Protection Fuse 150-RXEF010
Radial Leaded PTC Resettable Fuse, 4.5 Ohm, 2-Terminal Product overview: RXEF010 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.5 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF010 can be used for catalog matching and distributor lookup.

Radial Leaded PTC Resettable Fuse, 4.5 Ohm, 2-Terminal Product overview: RXEF010 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.5 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF010
Circuit Protection - PTC Resettable Fuses RXEF010
PTC RESET FUSE 60V 100MA RADIAL

PTC RESET FUSE 60V 100MA RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RXEF010 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RXEF010
TVS/Fuse/Board Level Protection >> Resettable Fuses RXEF010
60V 100mA 40A 200mA Plugin Resettable Fuses ROHS

60V 100mA 40A 200mA Plugin Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number RXEF010 5176562 5176562P 150-RXEF010 RXEF010 RXEF010
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses 4.5 Ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data