1A 250V Time Delay Subminiature Fuse, Radial, 8.5x8.1mm Product overview: SR-5-1A-BK from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SR-5-1A-BK can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BOARD MNT 1A 250VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SR-5-1A-BK | 1699495 | 283-SR-5-1A-BK-ND | SR-5-1A-BK |
| Product Name | 1A 250V Circuit Protection Fuse | Non Resettable Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Material | Nylon | |||
| Approvals / Standards | RoHS | RoHS | UL; VDE; SEMKO | |
| Rated Voltage | 250 volts | 250 volts | ||
| Rated Current | 1 amps | 1 amps |