Littelfuse, Inc. PTC Resettable Fuses - NANOSMD200LR-2 NANOSMD200LR-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 790505-NANOSMD200LR- 2 Series: PolySwitch Packaging: Reel package Type: Polymeric Package: 1206 (3216 Metric) Approvals: CSA, UL Mounting: SMD Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 3s Family Name: nanoSMD Categories: Circuit Protection Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 6 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 790505-NANOSMD200LR- 2 Series: PolySwitch Packaging: Reel package Type: Polymeric Package: 1206 (3216 Metric) Approvals: CSA, UL Mounting: SMD Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 3s Family Name: nanoSMD Categories: Circuit Protection Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 6 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMD200LR-2 - 790505-NANOSMD200LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMD200LR-2
790505-NANOSMD200LR-2
PTC Resettable Fuses - NANOSMD200LR-2 790505-NANOSMD200LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 790505-NANOSMD200LR- 2 Series: PolySwitch Packaging: Reel package Type: Polymeric Package: 1206 (3216 Metric) Approvals: CSA, UL Mounting: SMD Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 3s Family Name: nanoSMD Categories: Circuit Protection Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.030" (0.75mm) Resistance - Initial (Ri) (Minimum): 6 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 790505-NANOSMD200LR-2
Series: PolySwitch
Packaging: Reel package
Type: Polymeric
Package: 1206 (3216 Metric)
Approvals: CSA, UL
Mounting: SMD
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 6A
Time to Trip: 3s
Family Name: nanoSMD
Categories: Circuit Protection
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Initial (Ri) (Minimum): 6 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-NANOSMD200LR-2
SMD Circuit Protection Fuse 150-NANOSMD200LR-2
POLYSWITCH RESETTABLE DEVICE SMD Product overview: NANOSMD200LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD200LR-2 can be used for catalog matching and distributor lookup.

POLYSWITCH RESETTABLE DEVICE SMD Product overview: NANOSMD200LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMD200LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMD200LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMD200LR-2
Circuit Protection - PTC Resettable Fuses NANOSMD200LR-2
PTC RESET FUSE 6V 2A 1206

PTC RESET FUSE 6V 2A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 790505-NANOSMD200LR-2 150-NANOSMD200LR-2 NANOSMD200LR-2
Product Name PTC Resettable Fuses - NANOSMD200LR-2 SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002241004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details