Bourns SF-1206S050-2 Non-Resettable Fuse
Bourns SF-1206S050-2 Non-Resettable Fuse
Manufacturer: Bourns Inc.
Win Source Part Number: 1247815-SF-1206S050-
Series: SinglFuse SF-1206S
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 1206 (3216 Metric)
Current Rating: 500mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.03
Approvals: UL
Mounting: SMD
Size: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
Resistance: 0.385 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): SF-1206S050;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MNT 500MA 63VDC 1206 Product overview: SF-1206S050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S050-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 500MA 63VDC 1206
FUSE, 500mA, 63VDC, SMD, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 500mA, 63VDC, SMD, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:SF-1206S Series RoHS Compliant: Yes
SINGLE FUSE, SURFACE MOUNT, 0.50 AMP, 590 OHM, SLOW BLOW FUSE
50A 500mA 1206 Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6925047 | 6925047P | 1247815-SF-1206S050-2 | SF-1206S050-2TR-ND | 139-SF-1206S050-2 | SF-1206S050-2 | 87W6003 | 70154750 | SF-1206S050-2 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses - SF-1206S050-2 | Fuses | 500MA Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, 500Ma, 63Vdc, Smd, Slow Blow; Fuse Current Bourns | SINGLE FUSE, SURFACE MOUNT, 0.50 AMP, 590 OHM, SLOW BLOW FUSE | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | |||||||
| Approvals / Standards | RoHS | RoHS | UL | RoHS | RoHS | RoHS | |||
| Features | Resettable | Resettable | |||||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |